MC5445L -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
MC5445L
Description
DECODER/DRIVER, TTL
-
Lingto Electronic Limited
Datasheet
Description
DECODER/DRIVER, TTL
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
MC5445L
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
MC5445L |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth; ZigBee
Interface
USB
View Details
2 suppliers
Device Type
Beamformers
Features
RoHS
Operating Frequency
24250 to 29500 MHz
View Details
Device Type
Beamformers
Operating Frequency
30000 to 40000 MHz
View Details
Data Rate
33.6 kbps
Package Type
"24-TSSOP (0.173"", 4.40mm Width)"
View Details