Rochester Electronics Interface - Drivers, Receivers, Transceivers MC1489ML1

Description
LINE DRIVER/RECEIVER, BIPOLAR
Datasheet
Description
LINE DRIVER/RECEIVER, BIPOLAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - MC1489ML1 - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
MC1489ML1
Interface - Drivers, Receivers, Transceivers MC1489ML1
LINE DRIVER/RECEIVER, BIPOLAR

LINE DRIVER/RECEIVER, BIPOLAR

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number MC1489ML1
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF9E5-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 433 to 915 MHz
Data Rate 50 kbps
View Details
27.5 - 31 GHz Ka-Band Quad 4x2 Tx Beamformer IC - AWMF-0239 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 27500 to 31000 MHz
View Details
KBMPS060265 - KBMPS060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
Telecom - SI32286-A-FMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 56-VFQFN Exposed Pad
View Details