Nordic Semiconductor ASA RF Transceiver ICs NRF9E5

Description
IC RF TxRx + MCU General ISM < 1GHz 433MHz, 868MHz, 915MHz 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU General ISM < 1GHz 433MHz, 868MHz, 915MHz 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 4823-NRF9E5-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
4823-NRF9E5-ND
RF Transceiver ICs 4823-NRF9E5-ND
IC RF TxRx + MCU General ISM < 1GHz 433MHz, 868MHz, 915MHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM < 1GHz 433MHz, 868MHz, 915MHz 32-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 4823-NRF9E5-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 433 to 915 MHz
Data Rate 50 kbps
Bias Current 12.5 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-CAAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
13.75 - 14.5 Ku-Band Quad 4x2 Tx Beamformer IC - AWMF-0241 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 13750 to 14500 MHz
View Details
Monopulse Comparators RFM005070 - RFM005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
Telecom - SI32173-C-FM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-VFQFN Exposed Pad
Pins 42 #
View Details