Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - MC145406FR2 MC145406FR2

Description
Manufacturer: Motorola Win Source Part Number: 883307-MC145406FR2 Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote
Description
Manufacturer: Motorola Win Source Part Number: 883307-MC145406FR2 Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MC145406FR2 - 883307-MC145406FR2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC145406FR2
883307-MC145406FR2
Interface - Interface - Drivers, Receivers, Transceivers - MC145406FR2 883307-MC145406FR2
Manufacturer: Motorola Win Source Part Number: 883307-MC145406FR2 Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Motorola
Win Source Part Number: 883307-MC145406FR2
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 883307-MC145406FR2
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MC145406FR2
Unlock Full Specs
to access all available technical data

Similar Products

Modems - ICs and Modules - SI2493-D-GTR - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4559TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 4051BDM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Package Type 14-CDIP (0.300\", 7.62mm)
View Details