Rochester Electronics Logic - Logic - Latches - MC14099BCPG MC14099BCPG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 926083-MC14099BCPG Series: 4000B Operating Temperature Range: -55°C ~ 125°C Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 500 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 926083-MC14099BCPG Series: 4000B Operating Temperature Range: -55°C ~ 125°C Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 500 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - MC14099BCPG
926083-MC14099BCPG
Logic - Logic - Latches - MC14099BCPG 926083-MC14099BCPG
Manufacturer: ON Semiconductor Win Source Part Number: 926083-MC14099BCPG Series: 4000B Operating Temperature Range: -55°C ~ 125°C Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 500 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 926083-MC14099BCPG
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Package: Tube
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 500
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Latches - MC14099BCPG - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC14099BCPG
Logic - Latches MC14099BCPG
IC LATCH ADDRESSABLE 8BIT 16DIP

IC LATCH ADDRESSABLE 8BIT 16DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number 926083-MC14099BCPG MC14099BCPG
Product Name Logic - Logic - Latches - MC14099BCPG Logic - Latches
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; PDIP; 16-PDIP
Latch Type D
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74ALVT16373DGG,518-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
SN74LVC16373A 16-Bit Transparent D-Type Latch With 3-State Outputs - 74LVC16373ADGVRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
6 suppliers
Quad S-R Latch - 54279/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type S-R
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details