Rochester Electronics Logic - Logic - Shift Registers - MC14014BCL MC14014BCL

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883275-MC14014BCL Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883275-MC14014BCL Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - MC14014BCL - 883275-MC14014BCL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC14014BCL
883275-MC14014BCL
Logic - Logic - Shift Registers - MC14014BCL 883275-MC14014BCL
Manufacturer: ON Semiconductor Win Source Part Number: 883275-MC14014BCL Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883275-MC14014BCL
Series: *
Features: Shift Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Shift Registers - MC14014BCL - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
MC14014BCL
Logic - Shift Registers MC14014BCL
SHIFT REGISTER, 8-BIT

SHIFT REGISTER, 8-BIT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Shift Registers Shift Registers
Product Number 883275-MC14014BCL MC14014BCL
Product Name Logic - Logic - Shift Registers - MC14014BCL Logic - Shift Registers
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Shift Registers - 74HC164DB118 - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics Push-Pull
View Details
CD4015B-MIL CMOS Dual 4-Stage Static Shift Register - CD4015BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,DIESALE,WAFERSALE
Logic Family CMOS; CD4000
View Details
4 suppliers