Rochester Electronics Logic - Logic - Flip Flops - MC14013BDG MC14013BDG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 926070-MC14013BDG Series: 4000B Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop Element D-Type Bit Positive Edge 14-SOIC (0.154", 3.90mm Width) Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 926070-MC14013BDG Series: 4000B Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop Element D-Type Bit Positive Edge 14-SOIC (0.154", 3.90mm Width) Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC14013BDG
926070-MC14013BDG
Logic - Logic - Flip Flops - MC14013BDG 926070-MC14013BDG
Manufacturer: ON Semiconductor Win Source Part Number: 926070-MC14013BDG Series: 4000B Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop Element D-Type Bit Positive Edge 14-SOIC (0.154", 3.90mm Width) Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 926070-MC14013BDG
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Flip Flop Element D-Type Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
Package: Bulk
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Logic - Flip Flops - MC14013BDG - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC14013BDG
Logic - Flip Flops MC14013BDG
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 926070-MC14013BDG MC14013BDG
Product Name Logic - Logic - Flip Flops - MC14013BDG Logic - Flip Flops
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual D-type flip-flop with set and reset; positive-edge trigger - 74AHC74BQ-Q100X - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
6 suppliers
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374TPVCTG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
Logic - Flip Flops - 74ACT16374MTDX - Lingto Electronic Limited
Specs
fMAX 71 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details