Rochester Electronics RF Transceiver ICs - MC12311CHNR MC12311CHNR

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883271-MC12311CHNR Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM < 1GHz - 315MHz, 433MHz, 470MHz, 868MHz, 915MHz, 928MHz, 955MHz 60-VFLGA Exposed Pad Package: Bulk Package: 60-VFLGA Exposed Pad Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: 60-PLGA (8x8) Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883271-MC12311CHNR Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM < 1GHz - 315MHz, 433MHz, 470MHz, 868MHz, 915MHz, 928MHz, 955MHz 60-VFLGA Exposed Pad Package: Bulk Package: 60-VFLGA Exposed Pad Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: 60-PLGA (8x8) Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - MC12311CHNR - 883271-MC12311CHNR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - MC12311CHNR
883271-MC12311CHNR
RF Transceiver ICs - MC12311CHNR 883271-MC12311CHNR
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883271-MC12311CHNR Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM < 1GHz - 315MHz, 433MHz, 470MHz, 868MHz, 915MHz, 928MHz, 955MHz 60-VFLGA Exposed Pad Package: Bulk Package: 60-VFLGA Exposed Pad Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: 60-PLGA (8x8) Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 883271-MC12311CHNR
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx + MCU General ISM < 1GHz - 315MHz, 433MHz, 470MHz, 868MHz, 915MHz, 928MHz, 955MHz 60-VFLGA Exposed Pad
Package: Bulk
Package: 60-VFLGA Exposed Pad
Mounting: Surface Mount
Categories: RF/IF and RFID
Case / Package: 60-PLGA (8x8)
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 883271-MC12311CHNR
Product Name RF Transceiver ICs - MC12311CHNR
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-335 4308RV-335XJLD , 4308RV-335XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
Universal programmable reader IC, iClass, RFID, NFC, Bluetooth, mobile credential capable custom code: LEGIC SM-6310 - SM-6310 - LEGIC Identsystems
Specs
Interface I²C; Wireless plus UArt and SPI
Memory 128000 to 512000 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details