Nexperia B.V. Analog Switches, Multiplexers, Demultiplexers 74HC4066PW,112

Description
4 Circuit IC Switch 1:1 95Ohm 14-TSSOP
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 95Ohm 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 1727-3309-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-3309-ND
Analog Switches, Multiplexers, Demultiplexers 1727-3309-ND
4 Circuit IC Switch 1:1 95Ohm 14-TSSOP

4 Circuit IC Switch 1:1 95Ohm 14-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 74HC4066PW,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
74HC4066PW,112
Analog Switches, Multiplexers, Demultiplexers 74HC4066PW,112
4 Circuit IC Switch 1:1 95Ohm 14-TSSOP

4 Circuit IC Switch 1:1 95Ohm 14-TSSOP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4066PW,112 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
74HC4066PW,112
Interface - Analog Switches, Multiplexers, Demultiplexers 74HC4066PW,112
IC SWITCH QUAD 1X2 14TSSOP

IC SWITCH QUAD 1X2 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1727-3309-ND 74HC4066PW,112 74HC4066PW,112
Product Name Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Open (NO) Normally Open (NO)
Supply Voltage (VS) 2 to 10 volts
Ron 95 ohms 95 ohms 3 ohms
Bandwidth 200 MHz 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74CBTLVD3244PW,118 - Lingto Electronic Limited
Specs
Configuration 4 x 1:1
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SN74CB3Q3257 4-Bit One-of-2 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch - 74CB3Q3257DBQRE4 - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Standards and Certifications RoHS
View Details
3 suppliers
Dual Analog Switch and Multiplexer IC - 747-74LVC1G3157GV-Q10H - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 1.65 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 6
View Details
4 suppliers
Multiplexer & Demultiplexer ICs - 1921646 - RS Components, Ltd.
Specs
Configuration Dual SPDT
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details