Rochester Electronics Logic - Flip Flops MC10EP52D

Description
IC FF D-TYPE SNGL 1BIT 8SOIC
Datasheet
Description
IC FF D-TYPE SNGL 1BIT 8SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - MC10EP52D - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC10EP52D
Logic - Flip Flops MC10EP52D
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number MC10EP52D
Product Name Logic - Flip Flops
fMAX 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dual JK flip-flop with set and reset; positive-edge-trigger - 74HCT109PW-Q100J - Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
7 suppliers
SN54LVC374A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS  WITH 3-STATE OUTPUTS - 5962-9757401QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details
Logic - Flip Flops - 74ABT16374BDL,112 - Lingto Electronic Limited
Specs
fMAX 260 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details