Rochester Electronics Logic - Flip Flops MC10EP131MNG

Description
IC FF D-TYPE SNGL 4BIT 32QFN
Datasheet
Description
IC FF D-TYPE SNGL 4BIT 32QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - MC10EP131MNG - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC10EP131MNG
Logic - Flip Flops MC10EP131MNG
IC FF D-TYPE SNGL 4BIT 32QFN

IC FF D-TYPE SNGL 4BIT 32QFN

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number MC10EP131MNG
Product Name Logic - Flip Flops
fMAX 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dual JK flip-flop with set and reset; negative-edge trigger - 74HC112D,653 - Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage +7
View Details
6 suppliers
Flip Flops - 100351W-QMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic - Flip Flops - 74ACT273MTC - Lingto Electronic Limited
Specs
fMAX 189 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details