Rochester Electronics Logic - Logic - Flip Flops - MC10EL31D MC10EL31D

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883245-MC10EL31D Series: 10EL Features: Flip Flop 1 Element 1 Bit Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 98 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883245-MC10EL31D Series: 10EL Features: Flip Flop 1 Element 1 Bit Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 98 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC10EL31D
883245-MC10EL31D
Logic - Logic - Flip Flops - MC10EL31D 883245-MC10EL31D
Manufacturer: ON Semiconductor Win Source Part Number: 883245-MC10EL31D Series: 10EL Features: Flip Flop 1 Element 1 Bit Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 98 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883245-MC10EL31D
Series: 10EL
Features: Flip Flop 1 Element 1 Bit
Package: Tube
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 98
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Flip Flops - MC10EL31D - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC10EL31D
Logic - Flip Flops MC10EL31D
IC FLIP FLOP ECL SET/RESET 8SOIC

IC FLIP FLOP ECL SET/RESET 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 883245-MC10EL31D MC10EL31D
Product Name Logic - Logic - Flip Flops - MC10EL31D Logic - Flip Flops
fMAX 2800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT273CMTCX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
SN54AC74 Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-8852001DA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
View Details
3 suppliers
Single D-type flip-flop with set and reset; positive edge trigger - 74LVC1G74GS,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +6.5
View Details
5 suppliers