Rochester Electronics Flip Flops 4013A/BCA

Description
4013A - Flip-Flop, D-Type, Dual - Dual marked (M38510/05101BCA)
Request a Quote Datasheet
Description
4013A - Flip-Flop, D-Type, Dual - Dual marked (M38510/05101BCA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 4013A/BCA - Rochester Electronics
Newburyport, MA, United States
4013A - Flip-Flop, D-Type, Dual - Dual marked (M38510/05101BCA)

4013A - Flip-Flop, D-Type, Dual - Dual marked (M38510/05101BCA)

Supplier's Site Datasheet
Flip Flops - 4013A/BCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
4013A/BCA
Flip Flops 4013A/BCA
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now
Logic - Flip Flops - 4013A/BCA - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
4013A/BCA
Logic - Flip Flops 4013A/BCA
DUAL MARKED (M38510/05101BCA)

DUAL MARKED (M38510/05101BCA)

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 4013A/BCA 4013A/BCA 4013A/BCA
Product Name Flip Flops Logic - Flip Flops
Package Type DIP; CDIP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT16374BDL,112 - Lingto Electronic Limited
Specs
fMAX 260 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Logic - Flip Flops - 74ACT109PC - Lingto Electronic Limited
Specs
fMAX 210 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Logic - Flip Flops - 74ACT16823DL - Lingto Electronic Limited
Specs
fMAX 90 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details