Rochester Electronics Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EL05DG MC10EL05DG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883243-MC10EL05DG Series: 10EL Operating Temperature Range: -40°C ~ 85°C Features: AND/NAND Gate Configurable 1 Circuit 4 Input (2, 2) Input 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: MC10EL05 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883243-MC10EL05DG Series: 10EL Operating Temperature Range: -40°C ~ 85°C Features: AND/NAND Gate Configurable 1 Circuit 4 Input (2, 2) Input 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: MC10EL05 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EL05DG - 883243-MC10EL05DG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EL05DG
883243-MC10EL05DG
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EL05DG 883243-MC10EL05DG
Manufacturer: ON Semiconductor Win Source Part Number: 883243-MC10EL05DG Series: 10EL Operating Temperature Range: -40°C ~ 85°C Features: AND/NAND Gate Configurable 1 Circuit 4 Input (2, 2) Input 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: MC10EL05 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883243-MC10EL05DG
Series: 10EL
Operating Temperature Range: -40°C ~ 85°C
Features: AND/NAND Gate Configurable 1 Circuit 4 Input (2, 2) Input 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: MC10EL05
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - MC10EL05DG - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
MC10EL05DG
Logic - Gates and Inverters - Multi-Function, Configurable MC10EL05DG
IC GATE AND/NAND ECL 2INP 8SOIC

IC GATE AND/NAND ECL 2INP 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 883243-MC10EL05DG MC10EL05DG
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EL05DG Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type NOT NOT; AND; NAND
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 7512765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push Pull
View Details
Quad 2-input NOR gate - 74AHCT02PW,118 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
7 suppliers
 - 5400/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100104FC - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details