Nexperia B.V. Dual 2-input AND gate 74AHC2G08DP,125

Description
The 74AHC2G08; 74AHCT2G08 is a dual 2-input AND gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Symmetrical output impedance Balanced propagation delays Wide supply voltage range from 2.0 to 5.5 V Overvoltage tolerant inputs to 5.5 V Input levels: For 74AHC2G08: CMOS level For 74AHCT2G08: TTL level High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +80 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74AHC2G08; 74AHCT2G08 is a dual 2-input AND gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Symmetrical output impedance Balanced propagation delays Wide supply voltage range from 2.0 to 5.5 V Overvoltage tolerant inputs to 5.5 V Input levels: For 74AHC2G08: CMOS level For 74AHCT2G08: TTL level High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +80 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AHC2G08DP is a dual 2-input AND gate in a TSSOP8 package with a body width of 3 mm and lead length of 0.5 mm, designed for operation from -40 °C to +125 °C. It supports a supply voltage range of 2.0 to 5.5 V, features overvoltage-tolerant inputs up to 5.5 V, and complies with CMOS input levels. The device satisfies JESD 78 Class II Level A latch-up performance exceeding 100 mA and provides ESD protection per ANSI/ESDA/JEDEC JS-001 class 2 (>2000 V HBM) and JS-002 class C3 (>1000 V CDM). Total power dissipation is rated up to 250 mW with derating from 96 °C.

Datasheet Summary
Powered by GS/AI

The 74AHC2G08DP is a dual 2-input AND gate in a TSSOP8 package with a body width of 3 mm and lead length of 0.5 mm, designed for operation from -40 °C to +125 °C. It supports a supply voltage range of 2.0 to 5.5 V, features overvoltage-tolerant inputs up to 5.5 V, and complies with CMOS input levels. The device satisfies JESD 78 Class II Level A latch-up performance exceeding 100 mA and provides ESD protection per ANSI/ESDA/JEDEC JS-001 class 2 (>2000 V HBM) and JS-002 class C3 (>1000 V CDM). Total power dissipation is rated up to 250 mW with derating from 96 °C.

Suppliers

Company
Product
Description
Supplier Links
Dual 2-input AND gate - 74AHC2G08DP,125 - Nexperia B.V.
Nijmegen, Netherlands
Dual 2-input AND gate
74AHC2G08DP,125
Dual 2-input AND gate 74AHC2G08DP,125
The 74AHC2G08; 74AHCT2G08 is a dual 2-input AND gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Symmetrical output impedance Balanced propagation delays Wide supply voltage range from 2.0 to 5.5 V Overvoltage tolerant inputs to 5.5 V Input levels: For 74AHC2G08: CMOS level For 74AHCT2G08: TTL level High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +80 °C and from -40 °C to +125 °C

The 74AHC2G08; 74AHCT2G08 is a dual 2-input AND gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

Features and benefits

  • Symmetrical output impedance
  • Balanced propagation delays
  • Wide supply voltage range from 2.0 to 5.5 V
  • Overvoltage tolerant inputs to 5.5 V
  • Input levels:
    • For 74AHC2G08: CMOS level
    • For 74AHCT2G08: TTL level
  • High noise immunity
  • CMOS low power dissipation
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +80 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Singapore, Singapore
Dual Logic IC
705-74AHC2G08DP,125
Dual Logic IC 705-74AHC2G08DP,125
IC GATE AND 2CH 2-INP 8TSSOP Product overview: 74AHC2G08DP,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC2G08DP,125 can be used for catalog matching and distributor lookup.

IC GATE AND 2CH 2-INP 8TSSOP Product overview: 74AHC2G08DP,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC2G08DP,125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 1727-6522-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6522-2-ND
Gates and Inverters 1727-6522-2-ND
AND Gate IC 2 Channel 8-TSSOP

AND Gate IC 2 Channel 8-TSSOP

Buy Now Datasheet
Gates and Inverters - 1727-6522-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6522-6-ND
Gates and Inverters 1727-6522-6-ND
AND Gate IC 2 Channel 8-TSSOP

AND Gate IC 2 Channel 8-TSSOP

Buy Now Datasheet
Gates and Inverters - 1727-6522-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6522-1-ND
Gates and Inverters 1727-6522-1-ND
AND Gate IC 2 Channel 8-TSSOP

AND Gate IC 2 Channel 8-TSSOP

Buy Now Datasheet
And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia - 74AH2204 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia
74AH2204
And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia 74AH2204
AND GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

AND GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Logic - Gates and Inverters - 74AHC2G08DP,125 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHC2G08DP,125
Logic - Gates and Inverters 74AHC2G08DP,125
IC GATE AND 2CH 2-INP 8TSSOP

IC GATE AND 2CH 2-INP 8TSSOP

Supplier's Site Datasheet
Gates and Inverters - 74AHC2G08DP,125 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHC2G08DP,125
Gates and Inverters 74AHC2G08DP,125
AND Gate IC 2 Channel 8-TSSOP

AND Gate IC 2 Channel 8-TSSOP

Buy Now Datasheet
Gates and Inverters - 74AHC2G08DP,125 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74AHC2G08DP,125
Gates and Inverters 74AHC2G08DP,125
IC GATE AND 2CH 2-INP 8TSSOP

IC GATE AND 2CH 2-INP 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHC2G08DP,125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHC2G08DP,125
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHC2G08DP,125
IC GATE AND 2CH 2-INP 8TSSOP

IC GATE AND 2CH 2-INP 8TSSOP

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AHC2G08DP,125 705-74AHC2G08DP,125 1727-6522-2-ND 74AH2204 74AHC2G08DP,125 74AHC2G08DP,125 74AHC2G08DP,125 74AHC2G08DP,125
Product Name Dual 2-input AND gate Dual Logic IC Gates and Inverters And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia Logic - Gates and Inverters Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND; AND AND NOT; AND AND; AND Gate AND; AND Gate AND
Supply Voltage +7.0 5 V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V 2V ~ 5.5V
IC Package Type Other; SOT505-2 SOT505-2 Other; Tape & Reel (TR) TSSOP; Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOP; SSOP; TSSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Logic Family AHC
Inputs 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHCT3G14GT,115TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
8-bit TSSOP Logic IC - 712-74AHCT595PW,118 - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHCT/VHCT/VT
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details
Specs
Logic Family AHC
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details
Quad 2-input NAND Schmitt trigger - 74AHC132BQ,115 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
Features Schmitt Trigger
View Details
9 suppliers