Rochester Electronics Logic - Latches MC10E150FNG

Description
IC LATCH 6BIT D 5V ECL 28-PLCC
Datasheet
Description
IC LATCH 6BIT D 5V ECL 28-PLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - MC10E150FNG - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC10E150FNG
Logic - Latches MC10E150FNG
IC LATCH 6BIT D 5V ECL 28-PLCC

IC LATCH 6BIT D 5V ECL 28-PLCC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number MC10E150FNG
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Latches - CD4044BE-NG - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 1.8V
View Details
2 suppliers
Latches - 1727-5954-2-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Logic - Latches - 74HCT573PW,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details