Rochester Electronics Logic - Latches MC10175FN

Description
LATCH TRANSPARENT, D-TYPE
Datasheet
Description
LATCH TRANSPARENT, D-TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - MC10175FN - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC10175FN
Logic - Latches MC10175FN
LATCH TRANSPARENT, D-TYPE

LATCH TRANSPARENT, D-TYPE

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number MC10175FN
Product Name Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ALVCH16260PAG - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 74LVCH16373ADL,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Latches - 54LS279DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
Octal Transparent Latch 3-State Outputs - 54S373/R - Lansdale Semiconductor, Inc.
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 7 V
View Details