Rochester Electronics Logic - Flip Flops MC100LVEL51D

Description
IC FLIP FLOP CLK ECL 3.3V 8SOIC
Datasheet
Description
IC FLIP FLOP CLK ECL 3.3V 8SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - MC100LVEL51D - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC100LVEL51D
Logic - Flip Flops MC100LVEL51D
IC FLIP FLOP CLK ECL 3.3V 8SOIC

IC FLIP FLOP CLK ECL 3.3V 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number MC100LVEL51D
Product Name Logic - Flip Flops
fMAX 2800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AHCT574PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Logic - Flip Flops - 74ACT16823DL - Lingto Electronic Limited
Specs
fMAX 90 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details