Rochester Electronics Logic - Flip Flops MC100EP52DR2

Description
IC FLIP FLOP ECL DATA/CLK 8-SOIC
Datasheet
Description
IC FLIP FLOP ECL DATA/CLK 8-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - MC100EP52DR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC100EP52DR2
Logic - Flip Flops MC100EP52DR2
IC FLIP FLOP ECL DATA/CLK 8-SOIC

IC FLIP FLOP ECL DATA/CLK 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number MC100EP52DR2
Product Name Logic - Flip Flops
fMAX 730000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-74ALVCH16821DGGYTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Logic - Flip Flops - 74AC574SJX - Lingto Electronic Limited
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN54LVTH574 3.3-V ABT Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9583201Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
2 suppliers