Rochester Electronics Logic - Flip Flops MC100EP35DG

Description
IC FF JK TYPE SNGL 1BIT 8SOIC
Datasheet
Description
IC FF JK TYPE SNGL 1BIT 8SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - MC100EP35DG - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC100EP35DG
Logic - Flip Flops MC100EP35DG
IC FF JK TYPE SNGL 1BIT 8SOIC

IC FF JK TYPE SNGL 1BIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number MC100EP35DG
Product Name Logic - Flip Flops
fMAX 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT374APW,112 - Lingto Electronic Limited
Specs
fMAX 300 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Flip Flops - 74AVC16374DGG,118-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
SN54LVC574A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS - 5962-9757601Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details