Rochester Electronics Logic - Flip Flops MC100EP131MNG

Description
IC FF D-TYPE SNGL 4BIT 32QFN
Datasheet
Description
IC FF D-TYPE SNGL 4BIT 32QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - MC100EP131MNG - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC100EP131MNG
Logic - Flip Flops MC100EP131MNG
IC FF D-TYPE SNGL 4BIT 32QFN

IC FF D-TYPE SNGL 4BIT 32QFN

Supplier's Site Datasheet
Logic - Flip Flops - MC100EP131MNG - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC100EP131MNG
Logic - Flip Flops MC100EP131MNG
IC FF D-TYPE SNGL 4BIT 32QFN

IC FF D-TYPE SNGL 4BIT 32QFN

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number MC100EP131MNG MC100EP131MNG
Product Name Logic - Flip Flops Logic - Flip Flops
fMAX 3000 MHz 3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-2770-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
5 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Flip Flops - 74AC11074DE4 - Lingto Electronic Limited
Specs
fMAX 150 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details