Nexperia B.V. Octal D-type flip-flop with data enable; positive-edge trigger 74HC377D,653

Description
The 74HC377; 74HCT377 is an octal positive-edge triggered D-type flip-flop. The device features clock (CP) and data enable (E) inputs. When Eis LOW, the outputs Qn assume the state of their corresponding Dn inputs that meet the set-up and hold time requirements on the LOW-to-HIGH clock (CP) transition. Input Emust be stable one set-up time prior to the LOW-to-HIGH transition for predictable operation. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Common clock and master reset Eight positive edge-triggered D-type flip-flops Input levels: For 74HC377: CMOS level For 74HCT377: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74HC377; 74HCT377 is an octal positive-edge triggered D-type flip-flop. The device features clock (CP) and data enable (E) inputs. When Eis LOW, the outputs Qn assume the state of their corresponding Dn inputs that meet the set-up and hold time requirements on the LOW-to-HIGH clock (CP) transition. Input Emust be stable one set-up time prior to the LOW-to-HIGH transition for predictable operation. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Common clock and master reset Eight positive edge-triggered D-type flip-flops Input levels: For 74HC377: CMOS level For 74HCT377: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HC377D is an octal positive-edge triggered D-type flip-flop with a data enable input, available in a SO20 plastic small outline package with 20 leads and a body width of 7.5 mm. It operates over a supply voltage range of 2.0 V to 6.0 V, complies with JESD8C and JESD7A standards, and is specified for temperatures from -40 °C to +125 °C. The device features CMOS input levels, latch-up performance exceeding 100 mA per JESD 78 Class II Level B, ESD protection exceeding 2000 V HBM and 1000 V CDM, and includes clamp diodes for interfacing inputs to voltages above V_CC.

Datasheet Summary
Powered by GS/AI

The 74HC377D is an octal positive-edge triggered D-type flip-flop with a data enable input, available in a SO20 plastic small outline package with 20 leads and a body width of 7.5 mm. It operates over a supply voltage range of 2.0 V to 6.0 V, complies with JESD8C and JESD7A standards, and is specified for temperatures from -40 °C to +125 °C. The device features CMOS input levels, latch-up performance exceeding 100 mA per JESD 78 Class II Level B, ESD protection exceeding 2000 V HBM and 1000 V CDM, and includes clamp diodes for interfacing inputs to voltages above V_CC.

Suppliers

Company
Product
Description
Supplier Links
Octal D-type flip-flop with data enable; positive-edge trigger - 74HC377D,653 - Nexperia B.V.
Nijmegen, Netherlands
Octal D-type flip-flop with data enable; positive-edge trigger
74HC377D,653
Octal D-type flip-flop with data enable; positive-edge trigger 74HC377D,653
The 74HC377; 74HCT377 is an octal positive-edge triggered D-type flip-flop. The device features clock (CP) and data enable (E) inputs. When Eis LOW, the outputs Qn assume the state of their corresponding Dn inputs that meet the set-up and hold time requirements on the LOW-to-HIGH clock (CP) transition. Input Emust be stable one set-up time prior to the LOW-to-HIGH transition for predictable operation. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Common clock and master reset Eight positive edge-triggered D-type flip-flops Input levels: For 74HC377: CMOS level For 74HCT377: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC377; 74HCT377 is an octal positive-edge triggered D-type flip-flop. The device features clock (CP) and data enable (E) inputs. When Eis LOW, the outputs Qn assume the state of their corresponding Dn inputs that meet the set-up and hold time requirements on the LOW-to-HIGH clock (CP) transition. Input Emust be stable one set-up time prior to the LOW-to-HIGH transition for predictable operation. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • Common clock and master reset
  • Eight positive edge-triggered D-type flip-flops
  • Input levels:
    • For 74HC377: CMOS level
    • For 74HCT377: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74HC377D,653
857862-74HC377D,653
Logic - Logic - Flip Flops - 74HC377D,653 857862-74HC377D,653
Manufacturer: Nexperia USA Inc. Win Source Part Number: 857862-74HC377D,653 Series: 74HC Operating Temperature Range: -40°C ~ 125°C (TA) Features: Flip Flop Element D-Type Bit Positive Edge 20-SOIC (0.295", 7.50mm Width) Package: 20-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74HC377 Categories: Integrated Circuits (ICs) Case / Package: 20-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 568-13097-2, 568-13097-1, 568-13097-6, 74HC377D,653-ND, 1727-2619-6, 568-13097-6-ND, 1727-2619-1, 1727-2619-2, 74HC377D-T-ND, 933713980653, 74HC377D-T, 568-13097-1-ND, 568-13097-2-ND

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 857862-74HC377D,653
Series: 74HC
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Flip Flop Element D-Type Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Package: 20-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74HC377
Categories: Integrated Circuits (ICs)
Case / Package: 20-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 568-13097-2, 568-13097-1, 568-13097-6, 74HC377D,653-ND, 1727-2619-6, 568-13097-6-ND, 1727-2619-1, 1727-2619-2, 74HC377D-T-ND, 933713980653, 74HC377D-T, 568-13097-1-ND, 568-13097-2-ND

Buy Now Datasheet
Flip Flops - 1727-2619-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
1727-2619-1-ND
Flip Flops 1727-2619-1-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 1727-2619-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
1727-2619-6-ND
Flip Flops 1727-2619-6-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 1727-2619-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
1727-2619-2-ND
Flip Flops 1727-2619-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
 - 74HC377D,653 - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, HC/UH Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20

D Flip-Flop, HC/UH Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74HC377D,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74HC377D,653
Integrated Circuits (ICs) - Logic - Flip Flops 74HC377D,653
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site
Flip Flops 74HC377D,653
NEXPERIA 74HC377D - D FLIP-FLOP,

NEXPERIA 74HC377D - D FLIP-FLOP,

Supplier's Site Datasheet
Logic - Flip Flops - 74HC377D,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74HC377D,653
Logic - Flip Flops 74HC377D,653
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site Datasheet
Flip Flops - 74HC377D,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74HC377D,653
Flip Flops 74HC377D,653
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74HC377D,653 857862-74HC377D,653 1727-2619-1-ND 74HC377D,653 74HC377D,653 74HC377D,653 74HC377D,653 74HC377D,653
Product Name Octal D-type flip-flop with data enable; positive-edge trigger Logic - Logic - Flip Flops - 74HC377D,653 Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered
Supply Voltage +7 2V ~ 6V 2V ~ 6V 2V ~ 6V
Output Characteristics OE Non-Inverted
Features ESD Protection
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AHCT273PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Dual D-type flip-flop with set and reset; positive edge-trigger - 74HCT74D-Q100,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
7 suppliers
 - 74HCT109D/S400J - Rochester Electronics
Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Positive-edge Triggered
Package Type SOT109-1-16
View Details
Octal D-type flip-flop; positive edge-trigger; 3-state - 74ALVC574BQ,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
5 suppliers