MC100E452FNG -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
MC100E452FNG
Description
IC FF SNGL 5BIT 28PLCC
-
Lingto Electronic Limited
Datasheet
Description
IC FF SNGL 5BIT 28PLCC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
MC100E452FNG |
|
Product Name
|
Logic - Flip Flops |
|
fMAX
|
1100 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
+7
View Details
6 suppliers
Supply Voltage
1.5V; 3V ~ 15V
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
fMAX
200 MHz
Low-level Output Current (Sink)
64 mA
High-level Output Current (Source)
32 mA
View Details