Rochester Electronics Logic - Latches MAX9698BCSE+

Description
MAX9698 DUAL VOLTAGE W/LATCH
Datasheet
Description
MAX9698 DUAL VOLTAGE W/LATCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - MAX9698BCSE+ - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MAX9698BCSE+
Logic - Latches MAX9698BCSE+
MAX9698 DUAL VOLTAGE W/LATCH

MAX9698 DUAL VOLTAGE W/LATCH

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number MAX9698BCSE+
Product Name Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
Latches - 74HCT573DB-Q100J-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Logic - Latches - 74LCX573WMX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details