Rochester Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - MAX8758ETG+ MAX8758ETG+

Description
Manufacturer: Maxim Integrated Win Source Part Number: 882533-MAX8758ETG+ Operating Temperature Range: 0°C ~ 85°C Features: series Converter, TFT LCD Voltage Regulator IC 1 Output 24-TQFN (4x4) Package: Bulk Package: 24-WFQFN Exposed Pad Mounting: Surface Mount Family Name: MAX8758 Categories: Integrated Circuits (ICs) Case / Package: 24-TQFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 882533-MAX8758ETG+ Operating Temperature Range: 0°C ~ 85°C Features: series Converter, TFT LCD Voltage Regulator IC 1 Output 24-TQFN (4x4) Package: Bulk Package: 24-WFQFN Exposed Pad Mounting: Surface Mount Family Name: MAX8758 Categories: Integrated Circuits (ICs) Case / Package: 24-TQFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - MAX8758ETG+ - 882533-MAX8758ETG+ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - MAX8758ETG+
882533-MAX8758ETG+
PMIC - PMIC - Voltage Regulators - Special Purpose - MAX8758ETG+ 882533-MAX8758ETG+
Manufacturer: Maxim Integrated Win Source Part Number: 882533-MAX8758ETG+ Operating Temperature Range: 0°C ~ 85°C Features: series Converter, TFT LCD Voltage Regulator IC 1 Output 24-TQFN (4x4) Package: Bulk Package: 24-WFQFN Exposed Pad Mounting: Surface Mount Family Name: MAX8758 Categories: Integrated Circuits (ICs) Case / Package: 24-TQFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 882533-MAX8758ETG+
Operating Temperature Range: 0°C ~ 85°C
Features: series Converter, TFT LCD Voltage Regulator IC 1 Output 24-TQFN (4x4)
Package: Bulk
Package: 24-WFQFN Exposed Pad
Mounting: Surface Mount
Family Name: MAX8758
Categories: Integrated Circuits (ICs)
Case / Package: 24-TQFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - MAX8758ETG+ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
MAX8758ETG+
PMIC - Voltage Regulators - Special Purpose MAX8758ETG+
IC REG CONV TFT LCD 1OUT 24TQFN

IC REG CONV TFT LCD 1OUT 24TQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 882533-MAX8758ETG+ MAX8758ETG+
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - MAX8758ETG+ PMIC - Voltage Regulators - Special Purpose
Package Type Other; 24-TQFN (4x4) Other; 24-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 620-1178-2-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
5 suppliers
Voltage Regulators - 1904524 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed; Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
PMIC - PMIC - Voltage Regulators - Special Purpose - ASP1257-S08T - 861984-ASP1257-S08T - Win Source Electronics
Specs
Package Type Other; Reel - TR
View Details
3 suppliers