Allegro MicroSystems Inc. Voltage Regulators - DC DC Switching Regulators A8697ELJTR-T

Description
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Request a Quote Datasheet
Description
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 620-1178-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
620-1178-2-ND
Voltage Regulators - DC DC Switching Regulators 620-1178-2-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - A8697ELJTR-T - 142682-A8697ELJTR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - A8697ELJTR-T
142682-A8697ELJTR-T
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - A8697ELJTR-T 142682-A8697ELJTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 142682-A8697ELJTR-T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Number of Outputs: 1 Synchronous Rectifier: No Output Current: 4A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC-EP Purpose: Step-Down Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 20V Minimum Input Voltage: 8V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 142682-A8697ELJTR-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 4A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC-EP
Purpose: Step-Down
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 20V
Minimum Input Voltage: 8V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - A8697ELJTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
A8697ELJTR-T
PMIC - Voltage Regulators - DC DC Switching Regulators A8697ELJTR-T
IC REG BUCK ADJUSTABLE 4A 8SOIC

IC REG BUCK ADJUSTABLE 4A 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - A8697ELJTR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
A8697ELJTR-T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators A8697ELJTR-T
IC REG BUCK ADJ 4A 8SOIC

IC REG BUCK ADJ 4A 8SOIC

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - A8697ELJTR-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
A8697ELJTR-T
Voltage Regulators - DC DC Switching Regulators A8697ELJTR-T
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 620-1178-2-ND 142682-A8697ELJTR-T A8697ELJTR-T A8697ELJTR-T A8697ELJTR-T
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - A8697ELJTR-T PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" SOIC; Other; 8-SOIC-EP SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
Output Voltage 0.8000 to 20 volts 0.8000 volts 0.8000 volts 0.8000 to 20 volts
IOUT 4 amps 4 amps 4 amps 4 amps 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - 111-3053PBF - 776980-111-3053PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
View Details
5 suppliers
TPS50601-SP 1.6-V to 6.3-V input, 6-A Synchronous Step Down Swift Converter - 5962-1022101VSC - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; CFP
View Details