Rochester Electronics Logic - Latches MAX834EUK-T

Description
LATCHING VOLTAGE MONITORS
Datasheet
Description
LATCHING VOLTAGE MONITORS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - MAX834EUK-T - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MAX834EUK-T
Logic - Latches MAX834EUK-T
LATCHING VOLTAGE MONITORS

LATCHING VOLTAGE MONITORS

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number MAX834EUK-T
Product Name Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LCX373BQX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 74LVT162373DGG,518-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
5 suppliers
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BPWRE4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
Dual D Type Latch - 10530/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (-)8 VDC
Propagation Delay 30 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details