Manufacturer: Maxim Integrated
Win Source Part Number: 882397-MAX7443ESA
Series: *
Features: Filter IC Order
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 882397-MAX7443ESA |
| Product Name | Interface - Interface - Filters - Active - MAX7443ESA |