Rochester Electronics PMIC - PMIC - LED Drivers - MAX6975ATL+ MAX6975ATL+

Description
Manufacturer: Maxim Integrated Win Source Part Number: 882332-MAX6975ATL+ Operating Temperature Range: -40°C ~ 125°C (TA) Features: LED Driver IC 24 Output Linear Shift Register - Dimming 30mA 40-TQFN (6x6) Package: Bulk Package: 40-WFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (6x6) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 882332-MAX6975ATL+ Operating Temperature Range: -40°C ~ 125°C (TA) Features: LED Driver IC 24 Output Linear Shift Register - Dimming 30mA 40-TQFN (6x6) Package: Bulk Package: 40-WFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (6x6) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - MAX6975ATL+ - 882332-MAX6975ATL+ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MAX6975ATL+
882332-MAX6975ATL+
PMIC - PMIC - LED Drivers - MAX6975ATL+ 882332-MAX6975ATL+
Manufacturer: Maxim Integrated Win Source Part Number: 882332-MAX6975ATL+ Operating Temperature Range: -40°C ~ 125°C (TA) Features: LED Driver IC 24 Output Linear Shift Register - Dimming 30mA 40-TQFN (6x6) Package: Bulk Package: 40-WFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (6x6) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Maxim Integrated
Win Source Part Number: 882332-MAX6975ATL+
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: LED Driver IC 24 Output Linear Shift Register - Dimming 30mA 40-TQFN (6x6)
Package: Bulk
Package: 40-WFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 40-TQFN (6x6)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 882332-MAX6975ATL+
Product Name PMIC - PMIC - LED Drivers - MAX6975ATL+
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 3A Buck Led Driver - A6213KLJTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
24-channel automotive linear LED driver - NEX13241PE-Q100Y - Nexperia B.V.
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - AAT1409IMK-T1 - 805197-AAT1409IMK-T1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 45 volts
View Details
3 suppliers
LED Driver IC - 137-LM3497MMX - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers