Rochester Electronics PMIC - PMIC - Display Drivers - MAX6956ANI MAX6956ANI

Description
Manufacturer: Maxim Integrated Win Source Part Number: 925618-MAX6956ANI Operating Temperature Range: -40°C ~ 125°C Features: LED Driver 28-PDIP Package: Tube Package: 28-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 925618-MAX6956ANI Operating Temperature Range: -40°C ~ 125°C Features: LED Driver 28-PDIP Package: Tube Package: 28-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - MAX6956ANI - 925618-MAX6956ANI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - MAX6956ANI
925618-MAX6956ANI
PMIC - PMIC - Display Drivers - MAX6956ANI 925618-MAX6956ANI
Manufacturer: Maxim Integrated Win Source Part Number: 925618-MAX6956ANI Operating Temperature Range: -40°C ~ 125°C Features: LED Driver 28-PDIP Package: Tube Package: 28-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 925618-MAX6956ANI
Operating Temperature Range: -40°C ~ 125°C
Features: LED Driver 28-PDIP
Package: Tube
Package: 28-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 925618-MAX6956ANI
Product Name PMIC - PMIC - Display Drivers - MAX6956ANI
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3201-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4800TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 28-QFN Exposed Pad
Pins 28 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
DS9638QML RS-422 Dual High Speed Differential Line Driver - 5962-8754601PA - Texas Instruments
Specs
Technology RS422
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details