Rochester Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MAX334CWE MAX334CWE

Description
Manufacturer: Maxim Integrated Win Source Part Number: 881562-MAX334CWE Features: 4 Circuit IC Switch Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 881562-MAX334CWE Features: 4 Circuit IC Switch Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MAX334CWE - 881562-MAX334CWE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MAX334CWE
881562-MAX334CWE
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MAX334CWE 881562-MAX334CWE
Manufacturer: Maxim Integrated Win Source Part Number: 881562-MAX334CWE Features: 4 Circuit IC Switch Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 881562-MAX334CWE
Features: 4 Circuit IC Switch
Package: Tube
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 881562-MAX334CWE
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MAX334CWE
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2457-C-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QM55001TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-WQFN Exposed Pad
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details