Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - MAX253EUA MAX253EUA

Description
Manufacturer: Maxim Integrated Win Source Part Number: 881384-MAX253EUA Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 881384-MAX253EUA Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MAX253EUA - 881384-MAX253EUA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX253EUA
881384-MAX253EUA
Interface - Interface - Drivers, Receivers, Transceivers - MAX253EUA 881384-MAX253EUA
Manufacturer: Maxim Integrated Win Source Part Number: 881384-MAX253EUA Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 881384-MAX253EUA
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 881384-MAX253EUA
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MAX253EUA
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3010-F-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801SA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details