Rochester Electronics Interface - Drivers, Receivers, Transceivers MAX203EEPP

Description
IC TRANSCEIVER FULL 2/2 20DIP
Description
IC TRANSCEIVER FULL 2/2 20DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX203EEPP is a 5V RS-232 transceiver that features integrated high ±15kV ESD protection and requires no external charge-pump capacitors, simplifying design and reducing board space. It operates with a single +5V supply, eliminating the need for a bipolar ±12V supply. The device supports data rates up to 120kbps and is suitable for applications in battery-powered and portable diagnostic equipment. The MAX203EEPP is housed in a 20-pin DIP/SO package and is rated for an operating temperature range of -40°C to +85°C, making it suitable for a variety of environments. Its low power consumption includes a shutdown mode that draws only 1OºA, enhancing energy efficiency in applications.

Datasheet Summary
Powered by GS/AI

The MAX203EEPP is a 5V RS-232 transceiver that features integrated high ±15kV ESD protection and requires no external charge-pump capacitors, simplifying design and reducing board space. It operates with a single +5V supply, eliminating the need for a bipolar ±12V supply. The device supports data rates up to 120kbps and is suitable for applications in battery-powered and portable diagnostic equipment. The MAX203EEPP is housed in a 20-pin DIP/SO package and is rated for an operating temperature range of -40°C to +85°C, making it suitable for a variety of environments. Its low power consumption includes a shutdown mode that draws only 1OºA, enhancing energy efficiency in applications.

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - MAX203EEPP - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
MAX203EEPP
Interface - Drivers, Receivers, Transceivers MAX203EEPP
IC TRANSCEIVER FULL 2/2 20DIP

IC TRANSCEIVER FULL 2/2 20DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number MAX203EEPP
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 1248713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
BT+BLE Bridge - AS-XBEE-BLE-INT-00 - ArduSimple
Specs
Device Type Receiver
Technology Wi-Fi / WiMAX / Wi-Mesh
View Details
RF Transceiver ICs - 4823-NRF51822-QFAB-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers