Rochester Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - MAX1880EUG+ MAX1880EUG+

Description
Manufacturer: Maxim Integrated Win Source Part Number: 925208-MAX1880EUG+ Operating Temperature Range: 0°C ~ 85°C Features: series Converter, TFT LCD Voltage Regulator IC 4 Output 24-TSSOP Package: Tube Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 62 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 925208-MAX1880EUG+ Operating Temperature Range: 0°C ~ 85°C Features: series Converter, TFT LCD Voltage Regulator IC 4 Output 24-TSSOP Package: Tube Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 62 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - MAX1880EUG+ - 925208-MAX1880EUG+ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - MAX1880EUG+
925208-MAX1880EUG+
PMIC - PMIC - Voltage Regulators - Special Purpose - MAX1880EUG+ 925208-MAX1880EUG+
Manufacturer: Maxim Integrated Win Source Part Number: 925208-MAX1880EUG+ Operating Temperature Range: 0°C ~ 85°C Features: series Converter, TFT LCD Voltage Regulator IC 4 Output 24-TSSOP Package: Tube Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 62 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 925208-MAX1880EUG+
Operating Temperature Range: 0°C ~ 85°C
Features: series Converter, TFT LCD Voltage Regulator IC 4 Output 24-TSSOP
Package: Tube
Package: 24-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 62
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - MAX1880EUG+ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
MAX1880EUG+
PMIC - Voltage Regulators - Special Purpose MAX1880EUG+
IC REG CONV TFT LCD 4OUT 24TSSOP

IC REG CONV TFT LCD 4OUT 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 925208-MAX1880EUG+ MAX1880EUG+
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - MAX1880EUG+ PMIC - Voltage Regulators - Special Purpose
Package Type SSOP; Other; 24-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2060179 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; Sot
View Details
Power Distribution Switches, Load Drivers - AUIPS71451G - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details