Qorvo RFPoL (Point of Load) Drain-Switch Driver / Gate-Bias Regulator ACT43750

Description
The ACT43750 radar power supply integrates a ~30 ns fast drain-switch, a 13-bit DAC base gate regulator, and RFPAs (radio frequency power amplifiers) for sequencing into one standalone solution. Each RFPA drain node is switched ON or OFF by the DSW50 block, which takes a pre-regulated 10V-55V supply. In tandem with a dedicated state machine, the REGG block provides each RFPA gate node with a low-noise supply for sequencing and protection. The state machine automates RFPA gate-voltage calibration control at the proper VGATE - IDQ bias point.
Request a Quote
Description
The ACT43750 radar power supply integrates a ~30 ns fast drain-switch, a 13-bit DAC base gate regulator, and RFPAs (radio frequency power amplifiers) for sequencing into one standalone solution. Each RFPA drain node is switched ON or OFF by the DSW50 block, which takes a pre-regulated 10V-55V supply. In tandem with a dedicated state machine, the REGG block provides each RFPA gate node with a low-noise supply for sequencing and protection. The state machine automates RFPA gate-voltage calibration control at the proper VGATE - IDQ bias point.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ACT43750 is a Point of Load (PoL) Drain-Switch Driver and Gate-Bias Regulator designed for use in radar power supply applications. It operates within a wide input voltage range of 10V to 55V and provides a negative gate voltage supply ranging from -6V to -1.5V. This device is optimized for GaN RF power amplifiers, offering features such as fast drain switching with a switching frequency of 2.05 MHz and autonomous bias point calibration to maintain optimal performance over time and temperature variations.

The ACT43750 integrates an ultra-low noise inverting buck DC-DC regulator with programmable voltage reference, enabling precise control of the gate voltage. It supports high-speed drain switching and includes protection features such as under-voltage lockout (UVLO), over-voltage lockout (OVLO), over-voltage protection (OVP), under-voltage protection (UVP), over-current protection (OCP), and thermal shutdown (TSD). The device is housed in a compact 37-pin, 5 mm x 5 mm QFN package, making it suitable for space-constrained applications.

This product is particularly relevant for military and civilian radar systems, as well as RF GaN/GaAs power supply applications, where fast transient response and high current handling are critical.

Datasheet Summary
Powered by GS/AI

The ACT43750 is a Point of Load (PoL) Drain-Switch Driver and Gate-Bias Regulator designed for use in radar power supply applications. It operates within a wide input voltage range of 10V to 55V and provides a negative gate voltage supply ranging from -6V to -1.5V. This device is optimized for GaN RF power amplifiers, offering features such as fast drain switching with a switching frequency of 2.05 MHz and autonomous bias point calibration to maintain optimal performance over time and temperature variations.

The ACT43750 integrates an ultra-low noise inverting buck DC-DC regulator with programmable voltage reference, enabling precise control of the gate voltage. It supports high-speed drain switching and includes protection features such as under-voltage lockout (UVLO), over-voltage lockout (OVLO), over-voltage protection (OVP), under-voltage protection (UVP), over-current protection (OCP), and thermal shutdown (TSD). The device is housed in a compact 37-pin, 5 mm x 5 mm QFN package, making it suitable for space-constrained applications.

This product is particularly relevant for military and civilian radar systems, as well as RF GaN/GaAs power supply applications, where fast transient response and high current handling are critical.

Suppliers

Company
Product
Description
Supplier Links
RFPoL (Point of Load) Drain-Switch Driver / Gate-Bias Regulator - ACT43750 - Qorvo
Greensboro, NC, United States
RFPoL (Point of Load) Drain-Switch Driver / Gate-Bias Regulator
ACT43750
RFPoL (Point of Load) Drain-Switch Driver / Gate-Bias Regulator ACT43750
The ACT43750 radar power supply integrates a ~30 ns fast drain-switch, a 13-bit DAC base gate regulator, and RFPAs (radio frequency power amplifiers) for sequencing into one standalone solution. Each RFPA drain node is switched ON or OFF by the DSW50 block, which takes a pre-regulated 10V-55V supply. In tandem with a dedicated state machine, the REGG block provides each RFPA gate node with a low-noise supply for sequencing and protection. The state machine automates RFPA gate-voltage calibration control at the proper VGATE - IDQ bias point.

The ACT43750 radar power supply integrates a ~30 ns fast drain-switch, a 13-bit DAC base gate regulator, and RFPAs (radio frequency power amplifiers) for sequencing into one standalone solution. Each RFPA drain node is switched ON or OFF by the DSW50 block, which takes a pre-regulated 10V-55V supply. In tandem with a dedicated state machine, the REGG block provides each RFPA gate node with a low-noise supply for sequencing and protection. The state machine automates RFPA gate-voltage calibration control at the proper VGATE - IDQ bias point.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category IC Voltage Regulators
Product Number ACT43750
Product Name RFPoL (Point of Load) Drain-Switch Driver / Gate-Bias Regulator
Package Type Other; QFN, 40-pin
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - 2312-ACT88321VU104SRTR-ND - DigiKey
Specs
Package Type Other; 30-UFBGA, WLCSP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Management - Specialized - 2312-ACT88321VU112-TTR-ND - DigiKey
Specs
Package Type Other; 30-UFBGA, WLCSP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Management - Specialized - 2312-ACT85610QX101-TTR-ND - DigiKey
Specs
Package Type Other; 52-VFQFN Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details