The ACT8847QM502-T is a power management integrated circuit designed for multi-core application processors, featuring four synchronous buck regulators (2 × 2.8A, 2 × 1.5A), eight low-noise LDOs, a backup battery charger, and a thermal management subsystem. It includes a reset and power sequencing controller with watchdog supervision and supports dynamic voltage scaling via I²C. The device operates at a fixed switching frequency of 2.25MHz and is housed in a 48-pin TQFN package with an exposed pad. It is rated for operation from -40°C to +85°C and complies with RoHS 2011/65/EU as amended by (EU) 2015/863, and is lead-free and halogen-free. The part is configured for Freescale i.MX6 platforms with specific output voltages including 1.4V, 1.4V, 1.5V, 3.3V, and 2.8V across its regulators.
Application Processors to 48-Pin TQFN EP T/R Product overview: ACT8847QM502-T from Qorvo is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ACT8847QM502-T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 750-ACT8847QM502-T |
| Product Name | TQFN Power Management IC |
| Package Type | Other; Tape and Reel |