Rochester Electronics PMIC - PMIC - LED Drivers - MAX16814UUP+ MAX16814UUP+

Description
Manufacturer: Maxim Integrated Win Source Part Number: 881164-MAX16814UUP+ Operating Temperature Range: 0°C ~ 85°C (TA) Features: LED Driver IC 4 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming 150mA 20-TSSOP-EP Package: Bulk Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP-EP Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 881164-MAX16814UUP+ Operating Temperature Range: 0°C ~ 85°C (TA) Features: LED Driver IC 4 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming 150mA 20-TSSOP-EP Package: Bulk Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP-EP Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - MAX16814UUP+ - 881164-MAX16814UUP+ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MAX16814UUP+
881164-MAX16814UUP+
PMIC - PMIC - LED Drivers - MAX16814UUP+ 881164-MAX16814UUP+
Manufacturer: Maxim Integrated Win Source Part Number: 881164-MAX16814UUP+ Operating Temperature Range: 0°C ~ 85°C (TA) Features: LED Driver IC 4 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming 150mA 20-TSSOP-EP Package: Bulk Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP-EP Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Maxim Integrated
Win Source Part Number: 881164-MAX16814UUP+
Operating Temperature Range: 0°C ~ 85°C (TA)
Features: LED Driver IC 4 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming 150mA 20-TSSOP-EP
Package: Bulk
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP-EP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
PMIC - LED Drivers - MAX16814UUP+ - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MAX16814UUP+
PMIC - LED Drivers MAX16814UUP+
IC LED DRIVER CTRLR DIM 20TSSOP

IC LED DRIVER CTRLR DIM 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category LED Drivers LED Drivers
Product Number 881164-MAX16814UUP+ MAX16814UUP+
Product Name PMIC - PMIC - LED Drivers - MAX16814UUP+ PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LM2751 Regulated 2X, 1.5X Switched Capacitor White LED Driver - LM2751SD-B/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.8 to 5.5 volts
Output Voltage 5 volts
View Details
7 suppliers
PMIC - LED Drivers - FAN5702UMP20X - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 30 milliamps
View Details
LED Drivers - 763528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 480 watts
Features RoHS Compliant
View Details