Rochester Electronics Logic - Logic - Translators, Level Shifters - MAX13014EKA MAX13014EKA

Description
Manufacturer: Maxim Integrated Win Source Part Number: 881033-MAX13014EKA Series: * Features: Translator Circuit Channel Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 881033-MAX13014EKA Series: * Features: Translator Circuit Channel Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MAX13014EKA - 881033-MAX13014EKA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MAX13014EKA
881033-MAX13014EKA
Logic - Logic - Translators, Level Shifters - MAX13014EKA 881033-MAX13014EKA
Manufacturer: Maxim Integrated Win Source Part Number: 881033-MAX13014EKA Series: * Features: Translator Circuit Channel Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 881033-MAX13014EKA
Series: *
Features: Translator Circuit Channel
Package: Bulk
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 881033-MAX13014EKA
Product Name Logic - Logic - Translators, Level Shifters - MAX13014EKA
Unlock Full Specs
to access all available technical data

Similar Products

 - 5495AW/B - Rochester Electronics
Specs
Package Type Other; CFP
View Details
4 suppliers
8-stage shift-and-store bus register - 74HC4094PW-Q100/GJ - Nexperia B.V.
Specs
Supply Voltage +7
Features ESD Protection
Package Type Other; SOT403-1 SOT403-1
View Details
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
CD4035B-MIL CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP
Logic Family CMOS; CD4000
View Details
4 suppliers