LV4191VA-MPB-E -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
LV4191VA-MPB-E
Description
LCD DRIVER ICS
-
Lingto Electronic Limited
Datasheet
Description
LCD DRIVER ICS
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
LV4191VA-MPB-E |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth
Operating Frequency
2400 MHz
View Details
Technology
General Purpose
Supply Voltage
Other; 3V ~ 5.25V
Package Type
16-VFQFN Exposed Pad
View Details
Device Type
Beamformers
Operating Frequency
2000 to 6000 MHz
View Details
Technology
General Purpose
Supply Voltage
Other; 5V ~ 9V
Package Type
TO-243AA
View Details