Renesas Electronics Corporation Voltage Reference X60008DIS8-50

Description
Series Voltage Reference IC Fixed 5V V ±0.02% 10mA 8-SOIC
Request a Quote Datasheet
Description
Series Voltage Reference IC Fixed 5V V ±0.02% 10mA 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - X60008DIS8-50-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
X60008DIS8-50-ND
Voltage Reference X60008DIS8-50-ND
Series Voltage Reference IC Fixed 5V V ±0.02% 10mA 8-SOIC

Series Voltage Reference IC Fixed 5V V ±0.02% 10mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-X60008DIS8-50
Precision Voltage Reference IC 693-X60008DIS8-50
IC VREF SERIES 0.02% 8SO Product overview: X60008DIS8-50 from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-X60008DIS8-50 can be used for catalog matching and distributor lookup.

IC VREF SERIES 0.02% 8SO Product overview: X60008DIS8-50 from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-X60008DIS8-50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - X60008DIS8-50 - 137876-X60008DIS8-50 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - X60008DIS8-50
137876-X60008DIS8-50
PMIC - PMIC - Voltage Reference - X60008DIS8-50 137876-X60008DIS8-50
Manufacturer: Intersil Win Source Part Number: 137876-X60008DIS8-50 Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.02% Temperature Coefficient: 10ppm/°C Voltage - Input: 5.1 V to 9 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 30μVp-p Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 800nA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 137876-X60008DIS8-50
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±0.02%
Temperature Coefficient: 10ppm/°C
Voltage - Input: 5.1 V to 9 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 30μVp-p
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 800nA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Reference - X60008DIS8-50 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
X60008DIS8-50
PMIC - Voltage Reference X60008DIS8-50
IC VREF SERIES 0.02% 8SO

IC VREF SERIES 0.02% 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Reference - X60008DIS8-50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Reference
X60008DIS8-50
Integrated Circuits (ICs) - PMIC - Voltage Reference X60008DIS8-50
IC VREF SERIES 0.02% 8SO

IC VREF SERIES 0.02% 8SO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number X60008DIS8-50-ND 693-X60008DIS8-50 137876-X60008DIS8-50 X60008DIS8-50 X60008DIS8-50
Product Name Voltage Reference Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - X60008DIS8-50 PMIC - Voltage Reference Integrated Circuits (ICs) - PMIC - Voltage Reference
Type Series Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; Tube Other; 8-SO SOIC
TC 10 ppm/C 10 ppm/C 10 ppm/C
IQ 8.00E-4 mA 8.00E-4 mA 8.00E-4 mA
Accuracy 0.0200 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - AD680AN - Lingto Electronic Limited
Specs
Package Type DIP
View Details
Analog - MTLT1021DQH-7 (GEN) - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 7 volts
View Details
LM185-1.2QML Micropower Voltage Reference Diode - 5962-8759401YA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
Precision Voltage Reference IC - 693-ISL21007CFB812Z - ERSAELECTRONICS PTE. LTD.
Specs
Type Series
VREF Type Fixed; Programmable
Package Type Other; Tube
View Details
5 suppliers