SD LINEAR2 SHUNT TYPE REGULATOR Product overview: UPC1093G-E1-A from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-UPC1093G-E1-A can be used for catalog matching and distributor lookup.
IC VREF SHUNT 2.495V 8SOIC
SD LINEAR2 SHUNT TYPE REGULATOR
SD LINEAR2 SHUNT TYPE REGULATOR
SD LINEAR2 SHUNT TYPE REGULATOR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-UPC1093G-E1-A | 559-UPC1093G-E1-ATR-ND | UPC1093G-E1-A |
| Product Name | Precision Voltage Reference IC | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt |
| VREF Type | Programmable | Programmable | |
| Package Type | Other; Tape & Reel (TR) | SOIC; Other; "8-SOIC (0.173"", 4.40mm Width)" | Other; 8-SOIC (0.173\", 4.40mm Width) |
| TC | 100 ppm/C | 100 ppm/C | |
| Operating Temperature | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |