Rochester Electronics Interface - Interface - I/O Expanders - LPC47U332QFP LPC47U332QFP

Description
Manufacturer: SMSC Corporation Win Source Part Number: 923717-LPC47U332QFP Series: * Features: I/O Expander Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote
Description
Manufacturer: SMSC Corporation Win Source Part Number: 923717-LPC47U332QFP Series: * Features: I/O Expander Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - LPC47U332QFP - 923717-LPC47U332QFP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - LPC47U332QFP
923717-LPC47U332QFP
Interface - Interface - I/O Expanders - LPC47U332QFP 923717-LPC47U332QFP
Manufacturer: SMSC Corporation Win Source Part Number: 923717-LPC47U332QFP Series: * Features: I/O Expander Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: SMSC Corporation
Win Source Part Number: 923717-LPC47U332QFP
Series: *
Features: I/O Expander
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 923717-LPC47U332QFP
Product Name Interface - Interface - I/O Expanders - LPC47U332QFP
Device Type Port / Bus Expander
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5367CAT - 076702-A5367CAT - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
2 suppliers
Controllers - ADM6996LHX-AC-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers
DALI interface - 753-647 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4658SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details