Rochester Electronics PMIC - PMIC - Voltage Reference - LM4050BEM3-10 LM4050BEM3-10

Description
Manufacturer: National Semiconductor Win Source Part Number: 877442-LM4050BEM3-10 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Shunt Voltage Reference IC Fixed 10V V ±0.2% 15 mA SOT-23-3 Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 877442-LM4050BEM3-10 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Shunt Voltage Reference IC Fixed 10V V ±0.2% 15 mA SOT-23-3 Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM4050BEM3-10 - 877442-LM4050BEM3-10 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4050BEM3-10
877442-LM4050BEM3-10
PMIC - PMIC - Voltage Reference - LM4050BEM3-10 877442-LM4050BEM3-10
Manufacturer: National Semiconductor Win Source Part Number: 877442-LM4050BEM3-10 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Shunt Voltage Reference IC Fixed 10V V ±0.2% 15 mA SOT-23-3 Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 877442-LM4050BEM3-10
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Shunt Voltage Reference IC Fixed 10V V ±0.2% 15 mA SOT-23-3
Package: Bulk
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Reference - LM4050BEM3-10 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4050BEM3-10
PMIC - Voltage Reference LM4050BEM3-10
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 877442-LM4050BEM3-10 LM4050BEM3-10
Product Name PMIC - PMIC - Voltage Reference - LM4050BEM3-10 PMIC - Voltage Reference
Package Type SOT23; Other; SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM136-2.5-N Voltage Reference Diode - LM136H-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 2.5 volts
View Details
10 suppliers
PMIC - Voltage Reference - ADR291FRZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.0150 mA
View Details
Precision 5.0V SOT-23 FGA™ Voltage Reference - X60003DIG3Z-50T1 - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 5 volts
TC 20 ppm/C
View Details
7 suppliers