Rochester Electronics PMIC - PMIC - LED Drivers - LM36273YFFR LM36273YFFR

Description
Manufacturer: Texas Instruments Win Source Part Number: 923151-LM36273YFFR Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 3 Output DC DC Regulator Step-Up (Boost) Analog, I²C, PWM Dimming 30mA Package: Bulk Package: 24-UFBGA, DSBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 923151-LM36273YFFR Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 3 Output DC DC Regulator Step-Up (Boost) Analog, I²C, PWM Dimming 30mA Package: Bulk Package: 24-UFBGA, DSBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LM36273YFFR - 923151-LM36273YFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM36273YFFR
923151-LM36273YFFR
PMIC - PMIC - LED Drivers - LM36273YFFR 923151-LM36273YFFR
Manufacturer: Texas Instruments Win Source Part Number: 923151-LM36273YFFR Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 3 Output DC DC Regulator Step-Up (Boost) Analog, I²C, PWM Dimming 30mA Package: Bulk Package: 24-UFBGA, DSBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 923151-LM36273YFFR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 3 Output DC DC Regulator Step-Up (Boost) Analog, I²C, PWM Dimming 30mA
Package: Bulk
Package: 24-UFBGA, DSBGA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 923151-LM36273YFFR
Product Name PMIC - PMIC - LED Drivers - LM36273YFFR
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM3406HVQMHQ1 - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 1500 milliamps
View Details
LED Driver IC - 137-SKY81296-11-001 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel
View Details
3 suppliers
LED Drivers - 1727-NCR320PASXDKR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 16 volts
Output Voltage 16 volts
View Details
4 suppliers
LED Drivers - 642789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 300 watts
Features RoHS Compliant
View Details