Rochester Electronics Interface - Drivers, Receivers, Transceivers LB1663-E-ON

Description
2-PHASE UNIPOLAR BRUSHLESS MOTOR
Datasheet
Description
2-PHASE UNIPOLAR BRUSHLESS MOTOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - LB1663-E-ON - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
LB1663-E-ON
Interface - Drivers, Receivers, Transceivers LB1663-E-ON
2-PHASE UNIPOLAR BRUSHLESS MOTOR

2-PHASE UNIPOLAR BRUSHLESS MOTOR

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number LB1663-E-ON
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF9E5-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 433 to 915 MHz
Data Rate 50 kbps
View Details
RF Transceiver ICs - 2312-QM33110WSRTR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
KBMPS100400 - KBMPS100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
Modems - ICs and Modules - SI2435-F-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details