Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - LA73079CL-TL-E LA73079CL-TL-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 922692-LA73079CL-TL- E Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 922692-LA73079CL-TL- E Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LA73079CL-TL-E - 922692-LA73079CL-TL-E - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LA73079CL-TL-E
922692-LA73079CL-TL-E
Interface - Interface - Drivers, Receivers, Transceivers - LA73079CL-TL-E 922692-LA73079CL-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 922692-LA73079CL-TL- E Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 922692-LA73079CL-TL-E
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 922692-LA73079CL-TL-E
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LA73079CL-TL-E
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2415-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54HC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8408501VRA - Texas Instruments
Specs
Technology HC
Device Type Transceiver
Supply Voltage Other; 6
View Details