Rochester Electronics TRANSISTORS - Transistors (BJT) - Single - KSP44TF KSP44TF

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 922531-KSP44TF Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 400 V 300 mA - 625 mW Through Hole TO-92-3 Package: Bulk Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-92-3 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 922531-KSP44TF Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 400 V 300 mA - 625 mW Through Hole TO-92-3 Package: Bulk Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-92-3 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSP44TF is an NPN epitaxial silicon transistor in a TO-92-3 package with bent leads, designed for high-voltage switching applications. It has a collector-emitter voltage rating of 400 V and a continuous collector current of 300 mA. The device supports a maximum junction temperature of 150°C and a power dissipation of 625 mW at 25°C. Thermal resistance from junction to ambient is 200 °C/W. It meets JEDEC TO-92 compliance and is packaged in tape and reel format.

Datasheet Summary
Powered by GS/AI

The KSP44TF is an NPN epitaxial silicon transistor in a TO-92-3 package with bent leads, designed for high-voltage switching applications. It has a collector-emitter voltage rating of 400 V and a continuous collector current of 300 mA. The device supports a maximum junction temperature of 150°C and a power dissipation of 625 mW at 25°C. Thermal resistance from junction to ambient is 200 °C/W. It meets JEDEC TO-92 compliance and is packaged in tape and reel format.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - KSP44TF - 922531-KSP44TF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSP44TF
922531-KSP44TF
TRANSISTORS - Transistors (BJT) - Single - KSP44TF 922531-KSP44TF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 922531-KSP44TF Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 400 V 300 mA - 625 mW Through Hole TO-92-3 Package: Bulk Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-92-3 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 922531-KSP44TF
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 400 V 300 mA - 625 mW Through Hole TO-92-3
Package: Bulk
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-92-3
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 922531-KSP44TF
Product Name TRANSISTORS - Transistors (BJT) - Single - KSP44TF
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
Single FETs, MOSFETs - AUIRFS4310-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers