Rochester Electronics Logic - Logic - Shift Registers - JM38510/30601BFA JM38510/30601BFA

Description
Manufacturer: Texas Instruments Win Source Part Number: 922390-JM38510/30601 BFA Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 922390-JM38510/30601 BFA Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - JM38510/30601BFA - 922390-JM38510/30601BFA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - JM38510/30601BFA
922390-JM38510/30601BFA
Logic - Logic - Shift Registers - JM38510/30601BFA 922390-JM38510/30601BFA
Manufacturer: Texas Instruments Win Source Part Number: 922390-JM38510/30601 BFA Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 922390-JM38510/30601BFA
Series: *
Features: Shift Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Logic - Shift Registers - JM38510/30601BFA - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
JM38510/30601BFA
Logic - Shift Registers JM38510/30601BFA
54LS194A 4-BIT BIDIRECTIONAL UNI

54LS194A 4-BIT BIDIRECTIONAL UNI

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Shift Registers Shift Registers
Product Number 922390-JM38510/30601BFA JM38510/30601BFA
Product Name Logic - Logic - Shift Registers - JM38510/30601BFA Logic - Shift Registers
Unlock Full Specs
to access all available technical data

Similar Products

8-bit serial-in, serial or parallel-out shift register with output latches; 3-state - 74HC595PW/GJ - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics 3-State
Package Type Other; SOT403-1 SOT403-1
View Details
 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details
CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD74ACT164E - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
7 suppliers