Rochester Electronics Interface - Drivers, Receivers, Transceivers ISL3158EIBZ

Description
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Datasheet
Description
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - ISL3158EIBZ - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
ISL3158EIBZ
Interface - Drivers, Receivers, Transceivers ISL3158EIBZ
LINE TRANSCEIVER, 1 FUNC, 1 DRIV

LINE TRANSCEIVER, 1 FUNC, 1 DRIV

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number ISL3158EIBZ
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QFAA-RCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Transceiver ICs - 2312-QM33110WSRTR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Butler Matrix KBM9180400 - KBM9180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
Telecom - SI3210-FTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details