Nordic Semiconductor ASA RF Transceiver ICs NRF52811-QFAA-R

Description
IC RF TxRx + MCU Bluetooth Bluetooth v5.3, Thread 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth Bluetooth v5.3, Thread 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 4823-NRF52811-QFAA-RCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
4823-NRF52811-QFAA-RCT-ND
RF Transceiver ICs 4823-NRF52811-QFAA-RCT-ND
IC RF TxRx + MCU Bluetooth Bluetooth v5.3, Thread 2.4GHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v5.3, Thread 2.4GHz 48-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 4823-NRF52811-QFAA-RTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
4823-NRF52811-QFAA-RTR-ND
RF Transceiver ICs 4823-NRF52811-QFAA-RTR-ND
IC RF TxRx + MCU Bluetooth Bluetooth v5.3, Thread 2.4GHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v5.3, Thread 2.4GHz 48-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 4823-NRF52811-QFAA-RDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
4823-NRF52811-QFAA-RDKR-ND
RF Transceiver ICs 4823-NRF52811-QFAA-RDKR-ND
IC RF TxRx + MCU Bluetooth Bluetooth v5.3, Thread 2.4GHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v5.3, Thread 2.4GHz 48-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - NRF52811-QFAA-R - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
NRF52811-QFAA-R
RF Transceiver ICs NRF52811-QFAA-R
IC BLUETOOTH V5.1 QFN

IC BLUETOOTH V5.1 QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 4823-NRF52811-QFAA-RCT-ND NRF52811-QFAA-R
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - SKY13586-678LF - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology Bluetooth; Bluetooth, WLAN
Supply Voltage Other; 3V ~ 5V
Operating Frequency 2400 to 2500 MHz
View Details
2 suppliers
RF Transceiver ICs - 2312-QM35825TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6500 to 8000 MHz
Data Rate 62400 kbps
View Details
CC2541 SimpleLink Bluetooth Smart and Proprietary Wireless MCU - CC2541F256RHAR - Texas Instruments
Specs
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage 3.6V; Other; 2
View Details
3 suppliers
Butler Matrix KBM9300400 - KBM9300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details